location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 641A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
641A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9722A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027518972 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 19:23:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2021
Product end of life date
Bullet Points HP 641A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Standard Yield
  • - Colour toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 4600, 4650
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
8000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C9722A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
16%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
147 mm
Depth
390 mm
Height
247 mm
Weight & dimensions
Weight
1.4 kg
Packaging data
Package width
390 mm
Package depth
147 mm
Package height
247 mm
Package weight
1.9 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1178 x 978 x 1126 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1137 mm
Maximum number of stacking cartons
16 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
165 g
Pallet weight (EU)
140 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Master (outer) cases per pallet
64 pc(s)
Products per pallet
64 pc(s)
Products per pallet (EU)
64 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Singapore 1 distributor(s)