location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
348
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9369EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291602034308 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 437097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Light grey, Light magenta
  • - Colour ink type: Dye-based ink
  • - Standard Yield
  • - Black ink page yield: 130 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart 8450, 8150, 2710, and 2610 Printers, HP Officejet 7410, 7310, and 6210 Printers, HP PSC 2350 All-in-One Printers, HP Deskjet 6840, 6540, 6520 and 5740 Printers
Quantity per pack *
1 pc(s)
Black ink page yield *
130 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Light grey, Light magenta
Brand compatibility *
HP
OEM code
Country
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Depth
141 mm
Height
37 mm
Weight
48.4 g
Packaging data
Package width
141 mm
Package depth
113 mm
Package height
37 mm
Package weight
78.5 g
Brand Image Product code Product Stock Price from
HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
Q7875EE Q7875EE 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)