location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 309A Magenta Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
309A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2673A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029214717 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 18:15:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2017
Product end of life date
Bullet Points HP 309A Magenta Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Standard Yield
  • - Colour toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP LaserJet 3500, 3550
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
17%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
410 mm
Height
185 mm
Weight
1.2 kg
Packaging data
Package width
410 mm
Package depth
120 mm
Package height
185 mm
Package weight
1.5 kg
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1180 x 960 x 1247.14 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1074 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
213.19 g
Pallet weight (EU)
160 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Master (outer) cases per pallet
90 pc(s)
Products per pallet
90 pc(s)
Products per pallet (EU)
90 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15058DK Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15057DK Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15056DK Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27360 toner cartridge Magenta
(show image)
27360 27360 0.00
(excl. VAT)
0 (incl. VAT)
V7 V73500M toner cartridge Magenta V7 V73500M toner cartridge Magenta
(show image)
V73500M V73500M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)