More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Milk Twister
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6500/60R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/60R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895694155
Category:
Coffee Maker Parts & Accessories

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
101904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Apr 2025 19:17:22
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type
*
Milk system
Dispenser type
Bottle
Product colour
Black
Cord length
0.75 m
Material
Plastic
Frothing time
130 s
Input capacity
Capacity mill
120 ml
Milk tank capacity
0.12 L
Power
Power
500 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Packaging content
Quantity per pack
*
1 pc(s)
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Weight
600 g
Package dimensions (WxDxH)
151 x 151 x 217 mm
Packaging data
Package width
151 mm
Package depth
151 mm
Package height
217 mm
Other features
Country of origin
China
Technical details
Product dimensions (WxDxH)
130 x 130 x 200 mm
Power consumption (brewing)
420 W
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
CRP712/01 | CRP712/01 Spoon for milk frother |
![]() |
— |
![]() |
(show image) |
CP9933/01 | CP9933/01 |
![]() |
— |
![]() |
(show image) |
CP9934/01 | CP9934/01 Lid and whisker |
![]() |
— |