location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSS-313B Black 33 cm (13") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS-313B Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204082 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245623 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:50:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSS-313B Black 33 cm (13") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33 cm (13") Black
  • - Nylon
  • - Brand compatibility: Apple
  • - Water resistant
  • - 250 g
More>>>
Features
Surface coloration
Monochromatic
Compatibility
MacBook Air/Pro/Retina
Maximum screen size *
33 cm (13")
Case type *
Sleeve case
Material *
Nylon
Product main colour *
Black
Brand compatibility *
Apple
Front pocket
Yes
Number of front pockets
1
Protection features
Water resistant
Features
Quantity
1
Weight & dimensions
Width
350 mm
Depth
30 mm
Height
260 mm
Weight
250 g
Notebook compartment dimensions (W x D x H)
325 x 18 x 227 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Thule Subterra TSS-315B Black 38.1 cm (15") Sleeve case Thule Subterra TSS-315B Black 38.1 cm (15") Sleeve case
(show image)
3204083 TSS-315B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSSB-316B Black 39.6 cm (15.6") Briefcase Thule Subterra TSSB-316B Black 39.6 cm (15.6") Briefcase
(show image)
3204086 TSSB-316B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSA-315B Black 38.1 cm (15") Briefcase Thule Subterra TSA-315B Black 38.1 cm (15") Briefcase
(show image)
3204085 TSA-315B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSA-313B Black 33 cm (13") Briefcase Thule Subterra TSA-313B Black 33 cm (13") Briefcase
(show image)
3204084 TSA-313B Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)