location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Functional 6947939167869 ceiling lighting Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Functional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6947939167869
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6947939167869 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947939167869
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:18:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Functional 6947939167869 ceiling lighting Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Non-changeable bulb(s) 6 W
  • - 4000 K 15000 h Color Rendering Index (CRI): 80
  • - Suitable for indoor use
  • - IP20
  • - Power source type: AC
  • - White
More>>>
Design
Suitable for indoor use
Yes
Shape *
Round
Mounting type *
Surfaced
Housing material
Metal, Plastic
Product colour *
White
International Protection (IP) code
IP20
Protection class
I
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
6 W
Colour temperature
4000 K
Colour temperature (min)
4000 K
Colour temperature (max)
4000 K
Bulb lifetime
15000 h
Luminous flux
520 lm
Color Rendering Index (CRI)
80
Bulb technology
Yes
Total luminous flux
520 lm
Ergonomics
Dimmable
No
Dimmable with remote control
No
Adjustable spot head
No
Power
Power source type *
AC
Input voltage
220-240 V
Power
AC input voltage
220 - 240 V
Weight & dimensions
Width
225 mm
Depth
225 mm
Height
73 mm
Length
225 mm
Diameter
22.5 cm
Packaging data
Package width
225 mm
Package depth
225 mm
Package height
73 mm
Package net weight
220 g
Package gross weight
460 g
Packaging content
Remote control included
No
Centerpiece included
Yes
Other features
Fixture dimmable
No
Technical details
Net weight
250 g
12NC Logistic code(s)
915005775301
SAP width per piece
22.500 cm
SAP length per piece
22.500 cm
SAP height per piece
7.300 cm
SAP EAN gross weight per piece
460 g
Logistics data
EAN/UPC/GTIN (packaging)
6947939167869