location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPMB63 - Finger Touch Wall Bracket for ELPFT01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPMB63 - Finger Touch Wall Bracket for ELPFT01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12HA05A09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674438 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Brand compatibility *
Epson
Product colour
Grey
Compatibility
EB-1485Fi
Weight & dimensions
Package width
135 mm
Package depth
575 mm
Weight & dimensions
Package height
125 mm
Package weight
2.19 g
Technical details
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)