location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L1070U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L1070U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H940940 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672496
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:26
The date of the most recent change of this product data-sheet in Icecat.
Epson V11H940940 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-L1070U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 7000 ANSI lumens
  • - Laser 20000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 1270 - 25400 mm (50 - 1000") Number of colours: 1.07 billion colours
  • - Focus: Auto Zoom capability
  • - Ethernet LAN Wi-Fi
  • - AC 416 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
1270 - 25400 mm (50 - 1000")
Projection distance (wide)
1.5 - 31.6 m
Projection distance (tele)
2.5 - 50.4 m
Contrast ratio (dynamic)
2500000:1
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
4900 ANSI lumens
Projector brightness (portrait mode)
7000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
1.93 cm (0.76")
Heat dissipation
1414.4 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Auto
Focal length range
varies by lens
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
0.35 - 10.11:1
Interchangeable lens
Yes
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080), 4096 x 2400
Supported video modes
1080p, 2160p
Video colour modes
Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709
Adjustable colour temperature
Yes
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
USB 2.0 ports quantity
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
BNC input ports
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
DC-in jack
Yes
Network
Smart TV *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11ad, 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
36 dB
Air filter
Yes
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Large venue projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
416 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
299 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
545 mm
Depth
484 mm
Height
189 mm
Weight *
16.9 kg
Package width
572 mm
Package depth
767 mm
Package height
270 mm
Package weight
20.7 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
WLAN adapter included
Yes
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross weight
0 g
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet weight (UK)
0 g
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 11:33:14
Uk has collected 1 expert review for Epson EB-L1070U but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2020-02-01 11:33:13
Laser-illuminated projectors are becoming increasingly common in the consumer and commercial markets, and with good reason. Laser-based light engines can be very bright and last tens of thousands of hours, greatly reducing maintenance costs. Epson offers...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)