location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro R40-D-11L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro R40-D-11L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS481E-0G903EEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507038210
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Satellite Pro R40-D-11L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz Processor cores: 2
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 10 Pro
More>>>
A professional device that just works
A professional device that just works

The Satellite Pro R40-D is an entry-level device, designed to meet the demands of business professionals who need a dependability, and students who require a sturdy learning companion. Well-equipped with the latest Intel® Core™ architecture – and with the option to include Windows 10 Pro – users have all they need to be productive. And it’s all backed up by Toshiba’s 30 years of notebook development and innovation.

Stands up to the rest of daily use
Stands up to the rest of daily use

Designed to withstand the daily wear and tear of an education environment – or the demands of a busy office – the Satellite Pro R40-D offers longevity and reliability. Its 3D sensor helps to keep data protected at all times, and its robust chassis design has passed vigorous hinge testing to ensure sturdiness over a prolonged period of time.

Ergonomically designed for professional performance
Ergonomically designed for professional performance

The Satellite Pro R40-D’s full size keyboard delivers a professional typing experience for optimised productivity. Its silent functionality means it’s easy to work discreetly in important meetings, quiet libraries or on crowded trains. And the non-CSV screen enables users to work indoors or outdoors – in both low light and bright light scenarios – without distraction.

Connects to all the essentials
Connects to all the essentials

Users can enjoy full connectivity, without the need for any adapters, thanks to a selection of full-size ports including: HDMI, RGB, USB 3.0, Gigabit LAN and SD-card. The Satellite Pro R40-D also comes equipped with the latest wireless technologies, such as the Intel® premium ac/abgn, Intel® Wireless-Display and Bluetooth – meaning business professionals and students alike can always connect to everyone and everything they need to.

Balances quality and affordability
Balances quality and affordability

Offering the right balance between high quality components – such as the latest Intel® Core™ architecture, Intel® Premium WiFi and Gigabit LAN – and affordable price points, the Satellite Pro R40-D is perfectly positioned for budget-conscious students and young business professionals. The device is also ideal for businesses with multiple orders to make – providing a reliable foundation for any office.

Compatible with an array of accessories*
Compatible with an array of accessories*

The Satellite Pro R40-D has all the single plug-and-click connection points users need to connect to all kinds of peripherals and displays. This includes Toshiba’s Dynadock and storage range – which helps to make the device a comprehensive desktop companion. What’s more, users can make the most of Toshiba’s compatible bags and sleeves for carrying and protecting their device.

Optimises power consumption
Optimises power consumption

Users are able to stay in control of the Satellite Pro R40-D’s power consumption, thanks to Toshiba’s pre-installed Eco Utility software. In fact, the EPEAT certified device is eco-friendly in every aspect, also benefitting from the latest Energy Star qualification.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Toshiba/dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side!