location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Personal Copier FC336 6ppm 50sh A4 A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personal Copier FC336 6ppm 50sh A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0002A022
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2019 16:17:58
The date of the most recent change of this product data-sheet in Icecat.
Copying
Copy speed (colour, normal quality, A4)
0 cpm
Copy speed (black, normal quality, A4)
15 cpm
Colour
Colour *
Yes
Media formats
Standard media sizes
A6 (105 x 148 mm) - A4 (210 x297 mm)
Media types supported
Plain paper, cards, labels
Maximum print size *
A4 (210 x 297 mm)
Scanning
Colour scanning
No
Print technology
Print technology *
Inkjet
Printing colours
Black
Power
Power supply
700 W
Weight & dimensions
Weight
8.9 kg
Other features
Dimensions (WxDxH)
359 x 398 x 108 mm
Input & output capacity
Maximum output capacity
50 sheets
Media weight
Recommended media weight
52 - 128 g/m²
Brand Image Product code Product Stock Price from
Canon FC204S 4PPM A4 (210 x 297 mm) Canon FC204S 4PPM A4 (210 x 297 mm)
(show image)
7239A028 FC204S 4PPM 0.00
(excl. VAT)
0 (incl. VAT)
Canon COPIER FC224 4CPM Canon COPIER FC224 4CPM
(show image)
0009A055 COPIER FC224 4CPM 0.00
(excl. VAT)
0 (incl. VAT)