location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TW39EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 03:19:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Convertible (Folder) Black
  • - Intel® Core™ i7 i7-9750H 2.6 GHz Processor cores: 6
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA® Quadro® P1000 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 95.6 Wh 150 W
  • - Windows 10 Pro 64-bit
More>>>
The story is currently unavailable. Please, contact us.
Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Convertible (Folder)
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB colour space
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP Security tools
HP Device Access Manager, HP FingerPrint Sensor, HP Password Manager, HP Power On Authentication, HP Security Manager, HP Sure Click, HP System Software Manager (SSM), HP Manageability Integration, HP Secure Disk Erase
HP Software provided
HP ePrint + JetAdvantage, HP Hotkey Support, HP Performance Advisor, HP Velocity, HP WorkWise, HP LAN-WLAN Protection, HP Client Security Suite
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
254 mm
Height (front)
8.8 mm
Height (rear)
1.87 cm
Weight *
2.26 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 16:34:49
Uk has collected 32 expert reviews for HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
creativebloq.com
Updated:
2019-11-28 16:34:49
A level up from your average laptop, convertible workstation PCs include top-level processing and graphics to enable you to do your best work on the move. Suitable for professional video editing, game development and design apps, the HP ZBook Studio serie...
Good Superb performance, Super-bright 4K display...
Bad Huge range of options, Expensive high-end options...
Bottom line One of the very best workstation laptops out there, the ZBook powers through any task with aplomb – but it's questionable whether you really need it to be convertible. The range of options is bewildering, but to handle most creative tasks, we recommend go...
90%
absolutegadget.com
Updated:
2019-11-28 16:34:49
HP has added an additional new model to its ZBook Studio series, which are premium-grade workstations. The thing about this new ZBook Studio is that it is also a convertible. Can the blend of a workstation and a convertible work out?What makes this lapt...
90%
postperspective.com
Updated:
2019-11-28 16:34:49
I recently had the opportunity to test HP's ZBook Studio x360 mobile workstation over the course of a few weeks. HP's ZBook mobile workstation division has really been thinking outside the box lately, with the release of the ZBook X2 tablet, the HP Z-VR b...
0%
zdnet.com
Updated:
2019-11-28 16:34:49
HP's mobile workstations come in several format factors, including detachable (ZBook X2 G4) and compact PC (Z2 Mini G4). The laptop-style ZBook Studio G5 Mobile Workstation has a 15.6-inch screen and some very high-end specifications.The HP ZBook Studio G...
Good Very bright 4K screen, Xeon processor, Good array of ports and connectors...
Bad 4K screen impacts on battery life...
Bottom line HP's ZBook Studio G5 Mobile Workstation can be configured to handle high-end workloads, although the combination of a Xeon processor and a very bright 4K display will have an adverse effect on battery life. So long as you're not looking to get too mobile...
80%
videomaker.com
Updated:
2019-11-28 16:34:49
The HP ZBook Studio G5 is one of the best looking PC laptops on the market, but it doesn't put looks ahead of performance. The Studio G5 can be equipped with an Intel i9 or Xeon CPU, so if you need powerful processing, it's got it. It can even be configur...
Good Good Looking, Webcam Hide Shutter...
Bad RAM cap may be limiting for some users...
Bottom line The HP Studio G5 is a good looking computer that can be configured to be a powerhouse. The big question is if you will splurge on the monitor.WEBSITE: www.HP.com...
0%
techaeris.com
Updated:
2019-11-28 16:34:49
November and December have been excellent for me in terms of testing laptops. I've had several premium models in my hands and it's been a pleasure using them all. The HP ZBook Studio x360 G5 was particularly fun to use. Not only because it goes toe-to-toe...
Good Slick and sexy design, Build quality is amazing, The 4K display is stunning, Great Windows 10 experience, Solid performance for content creation, Banging speakers, Good battery life, Priced competitively...
Bad Slightly heavier than other laptops, Standard webcam, Price may be high for some...
Bottom line This machine is expensive. If you're a regular consumer and have this sort of money to spend then go for it. But if you're just looking for a basic laptop, this isn't it. No, this is for pros and pros alone. While it is pricey, it's priced right for its c...
95%
notebookcheck.net
Updated:
2019-11-28 16:34:49
Metal Gear Solid. The ZBook Studio is now available in its third iteration – though it may seem a bit odd that this model is named "G5". Apart from the weird naming, the ZBook Studio G5 seems to be a promising piece of hardware with a combination of many...
Good high quality metal-casing, good input-devices, matte 4K screen with good brightness, solid port-selection, expandability: two M.2 SSD slots, cool chassis even under load, good speakers, high CPU performance, gaming-ready...
Bad high pricing, heaviest model of its class, Quadro P2000 not available at the moment, noticeable throttling under load, bad positioning of the fan-exhaust-holes, performance is throttled in battery-mode, electronic noise...
87%
notebookcheck.net
Updated:
2019-11-28 16:34:49
Special combination. HP has added another new model to its ZBook Studio series, which are expensive premium-workstations. The special thing about this new ZBook Studio is that it is a convertible. Can the combination of a workstation and a convertible wor...
Good sturdy unibody chassis, good FHD screen, more than 12 hours battery-life in the WiFi test, low chassis temperatures, Upgradeability (2x RAM slots, 2x SSD slots), comfortable typing feel...
Bad high weight compared with the competition, CPU performance not stable under load, fan sometimes runs loud while idling, touchpad doesn't register clicks sometimes, glossy display-surface, electronic noise (sizzling)...
86%
Laptopmag.com
Updated:
2019-11-28 16:34:49
HP has mastered the 2-in-1 workstation with its ZBook Studio x360 G5. For $4,966 (starting at $1,999), you get an indomitable beast with a Intel Xeon processor and a Quadro P1000 GPU. Between its dazzling 4K display, bouncy keyboard and long battery life...
Good Premium design, Gorgeous 4K display, Military grade durability, Great keyboard and stylus, Excellent performance and graphics, Long battery life...
Bad Lid flexes, Lackluster webcam, Expensive...
Bottom line The HP ZBook Studio x360 G5 is an amazing 2-in-1 powerhouse with an amazing display, long battery life and comfortable keyboard...
90%