location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8NW05PA
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:49:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 30.5 cm (12") 1920 x 1280 pixels IPS
  • - Intel® Core™ i5 i5-7Y54 1.2 GHz
  • - 256 GB SSD Card reader integrated
  • - Front camera
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 mAh
  • - Windows 10 Home 64-bit
More>>>
Display
Display diagonal *
30.5 cm (12")
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
340 cd/m²
Display glass type
Gorilla Glass
Touch technology
Multi-touch
HD type
WUXGA+
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7Y54
Processor cores
2
Processor boost frequency
3.2 GHz
Processor frequency *
1.2 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1866 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
SSD interface
PCI Express
NVMe
Yes
SSD memory type
TLC
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 615
Audio
Number of built-in speakers
2
Number of microphones
2
Camera
Front camera *
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Network
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
SmartCard slot
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
HP segment
Business
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Magnetometer
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
41 mAh
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
300 mm
Depth
219.3 mm
Height
14.6 mm
Weight
1.2 kg
Packaging content
Stylus pen
Yes