location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I80 PORTABLE 14 10PPM inkjet printer 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I80 PORTABLE 14 10PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8582A016
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:22
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Input & output capacity
Maximum input capacity
30 sheets
Design
Market positioning *
Home & office
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.8 kg
Other features
Dimensions (WxDxH)
310 x 174 x 51.8 mm
Power supply
15 W
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:33:09
Uk has collected 6 expert reviews for Canon I80 PORTABLE 14 10PPM inkjet printer 4800 x 1200 DPI and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2013-04-25 20:33:06
With a car charger and Bluetooth support, the i80 brings mobile printing to the next level. Its best suited for those who work out of the office.
83%
about.com
Updated:
2013-04-25 20:33:05
The Canon i80 mobile printer provides excellent quality for workers on the go. Canon has provided mobile workers with connection options and the ability to print directly from a camera without the need for a computer. Mobile workers in Insurance, Real...
Good Impressive print quality, Builtin IrDA port and optional Bluetooth unit for wireless printing, Separate cartridges for colour and black ink.
Bad Requires an optional car adapter or LiOn portable battery for use in a vehicle, USB cable is not included.
Bottom line The Canon i80 mobile printer provides excellent quality for workers on the go. Canon has provided mobile workers with connection options and the ability to print directly from a camera without the need for a computer. Mobile workers in Insurance, Real...
90%