location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M FS 140 BW-C cable tie Releasable cable tie Nylon Black 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS 140 BW-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000035290
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2020 09:38:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M FS 140 BW-C cable tie Releasable cable tie Nylon Black 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Releasable cable tie Material: Nylon Black
  • - Self-locking
  • - Water-resistant
  • - Number of locking heads: 1
  • - 100 pc(s)
More>>>
Features
Type *
Releasable cable tie
Product colour
Black
Material *
Nylon
Self-locking
Yes
Oil-resistant
Yes
Water-resistant
Yes
UL 94 flammability standard
V2
Features
Number of locking heads
1 head(s)
Operating temperature (T-T)
-40 - 85 °C
Weight & dimensions
Length
140 mm
Width
3.6 mm
Packaging content
Quantity per pack
100 pc(s)
Brand Image Product code Product Stock Price from
3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035283 FS 135 A-C 0.00
(excl. VAT)
0 (incl. VAT)
3M Brida FS cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M Brida FS cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035308 Brida FS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)