location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L555-11Q Intel® Core™ i3 i3-330M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5165 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L555-11Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLWSE-009005GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:33:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L555-11Q Intel® Core™ i3 i3-330M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5165 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Black
  • - Intel® Core™ i3 i3-330M 2.13 GHz Processor cores: 2
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB
  • - AMD Radeon HD 5165 Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 2.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:24:18
Uk has collected 6 expert reviews for Toshiba Satellite L555-11Q Intel® Core™ i3 i3-330M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5165 Windows 7 Home Premium Black and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2013-11-01 21:24:15
While Toshiba’s Qosmio comprises its high-end media centres, its consumer-focused Satellite range includes a choice of more affordable multimedia machines. The L555-10R (£714 inc. VAT) is a large screen model and one that is easy to like. The Toshiba...
0%
electricpig.co.uk
Updated:
2013-11-01 21:24:16
Laptops are going two ways. Super-small or super-size. And there’s absolutely no doubt into which category the Toshiba Satellite L555 falls into. With a monster 17.3-inch screen, it’s desperate for you to move on your desktop and stick it in its pla...
Good Hires screen, great keyboard...
Bad Bulky, glossy finish, speakers are poor...
Bottom line A decent desktop replacement, but some niggles leave it short of its rivals...
60%
techradar.com
Updated:
2013-11-01 21:24:16
The Toshiba Satellite L555-10R is a powerful and affordable desktop replacement system. Performance stands out for the money and, although there are some minor issues with build quality, we can happily recommend it as a competitive laptop. The large 17...
Good Nice screen, Decent keyboard, Good performance, Connectivity, 3D performance...
Bad Battery life, Quite heavy, Can get quite hot...
70%
pcworld.com_techhive.com
Updated:
2013-11-01 21:24:16
If you're looking for an inexpensive laptop with a large screen to park in the kitchen or use as a home-office PC, Toshiba's Satellite L555-S7916 is worth a look. The expansive keyboard, which includes a dedicated numeric keypad, raises the comfort lev...
Good Very Inexpensive, A 17.3inch screen...
Bad Mediocre A/V experience, Astoundingly slow WiFi performance...
Bottom line This Toshiba might make a good kitchen PC, but beware of poor Wi-Fi support and the inferior display image...
20%
infoworld.com
Updated:
2013-11-01 21:24:17
The Satellite's performance didn't impress, to say the least. With a startup time of 2 minutes 24 seconds and a score of 706.8 on the PerformanceTest 7.0 benchmark, it is the slowest of the bunch. The 2 hour 20 minute life of its 6-cell...
0%