location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2212C002
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2024 13:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 13.4 MP CMOS Black
  • - Optical zoom: 15x
  • - Memory card
  • - LCD Built-in display 8.89 cm (3.5")
  • - 4K Ultra HD 3840 x 2160 pixels 60 fps
  • - Built-in microphone
  • - HDMI DC-in jack XLR in
  • - Ethernet LAN
More>>>
Image sensor
Total megapixels *
13.4 MP
Sensor type *
CMOS
Lens system
Focal length range
8.3 - 124.5 mm
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Filter size
58 mm
Image stabilizer *
Yes
Image stabilizer type
Hybrid Image Stabilization (HIS)
Minimum aperture number
2.8
Maximum aperture number
4.5
Minimum focal length (35mm film equiv)
25.5 mm
Maximum focal length (35mm film equiv)
382.5 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Maximum memory card size *
128 GB
Memory slots
2
White balance
White balance
Auto, Daylight, Tungsten
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
LCD
Flip-out screen
Yes
Touchscreen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type *
Electronic
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
1.7 lx
Image processor
Dual DIGIC DV 6
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video formats supported
MP4
Bitrate at maximum video resolution
150 Mbit/s
Maximum frame rate
60 fps
Audio
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Audio formats supported
AAC-LC, LPCM
Ports & interfaces
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Mini-USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Battery
Continuous video playback time
12 h
Battery voltage
7.4 V
Charging source
DC
Technical details
Video capture resolution (max)
3840 x 2160 pixels
Video card required
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
214 mm
Depth
135 mm
Height
97 mm
Weight *
1.15 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
AC adapter included *
Yes
Lens hood
Yes
Brand Image Product code Product Stock Price from
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C002 XF605 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C003 XF605 0.00
(excl. VAT)
0 (incl. VAT)