location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX 100I MINIDV CAMCORDER 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX 100I MINIDV CAMCORDER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8531A009
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX 100I MINIDV CAMCORDER 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CCD 25.4 / 4 mm (1 / 4")
  • - Optical zoom: 16x Digital zoom: 320x
  • - LCD 6.35 cm (2.5")
More>>>
Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4 mm (1 / 4")
Lens system
Focal length range
4 - 64 mm
Optical zoom *
16x
Digital zoom *
320x
Image stabilizer *
Yes
Display
Display diagonal *
6.35 cm (2.5")
Display
Display
LCD
Camera
Minimum illumination
2.5 lx
Weight & dimensions
Width
74.5 mm
Depth
91.6 mm
Height
185.5 mm
Weight *
620 g
Other features
Resolution
1280 x 960 pixels
Flash memory
3 MB
Brand Image Product code Product Stock Price from
Canon MVX35I camcorder 2.2 MP CCD Canon MVX35I camcorder 2.2 MP CCD
(show image)
MVX35I MVX35I 0.00
(excl. VAT)
0 (incl. VAT)