location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-870
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B250501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9314020628580
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-870 Sheet-fed scanner 600 x 600 DPI A3 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • - Maximum scan size: 215.9 x 6096 mm Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 30 W
More>>>
Scanning
Maximum scan size *
215.9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input greyscale depth
10 bit
Output greyscale depth
8 bit
ADF scan speed (b/w, A4)
65 ppm
ADF scan speed (colour, A4)
65 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Grey, White
Display
LCD
Colour display
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
BMP, JPEG, PDF, TIFF
Daily duty cycle (max) *
7000 pages
Scan to
E-mail, FTP, Software, Print, HTTP, Network folder
Scan drivers
TWAIN, ISIS, SANE, WIA
Password protection
Yes
Ultrasonic sensor
Yes
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN)
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215.9 x 6096 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Optional connectivity
Ethernet
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Network
Ethernet LAN
Yes
Network
Supported network protocols (IPv6)
Yes
Supported network protocols (IPv4)
TCP/IP, DHCP, DNS, SNMP, SLP
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Power
Power supply type *
AC
Power consumption (typical)
30 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
167 mm
Weight
3.6 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
AC adapter included
Yes
Drivers included
Yes
Bundled software
Document Capture Pro 2.0, Epson Device Admin, Epson Scan 2
System requirements
Compatible operating systems
Mac OS 10.6+, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003, Windows Server 2008 (32/64 Bit), Windows Server 2012 R2, Windows Vista, Windows XP SP3
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Other features
Control panel
5-line LCD with Push Scan features
Output resolutions
1200 dpi
Image formats supported
BMP, JPEG, TIFF, PNG
Technical details
Scan technology
ReadyScan LED
Logistics data
Pallet gross weight
0 g
Country Distributor
Australia 1 distributor(s)