location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 70-200mm F2.8L IS USM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 70-200mm F2.8L IS USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3792C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292156263
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 04:13:46
The date of the most recent change of this product data-sheet in Icecat.
Canon 3792C005 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 70-200mm F2.8L IS USM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC/SLR Telephoto zoom lens Black, White
  • - Lens structure (elements/groups): 17/13
  • - Aperture range (F-F): 2.8 - 32
  • - Maximum aperture number: 2.8
  • - Closest focusing distance: 0.7 m
  • - Auto focus Manual focus
  • - Dustproof
More>>>
Lens system
Component for *
MILC/SLR
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
17/13
Aperture range (F-F)
2.8 - 32
Minimum aperture number *
32
Number of diaphragm blades
9
Closest focusing distance *
0.7 m
Maximum aperture number *
2.8
Lens mount interface *
Canon RF
Image stabilizer
Yes
Performance
Auto focus
Yes
Manual focus
Yes
Camera brands compatibility *
Canon
Design
Product colour
Black, White
Dustproof
Yes
Weight & dimensions
Length
146 mm
Weight
1.07 kg
Diameter *
8.99 cm
Filter size *
77 mm
Packaging content
Lens cap included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-11 03:49:58
Uk has collected 14 expert reviews for Canon RF 70-200mm F2.8L IS USM Lens and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
amateurphotographer.co.uk
Updated:
2019-12-11 03:49:58
The first time I set eyes on the RF 70-200mm F2.8L IS USM was at the Photography Show last year where Canon had its first sample on display behind glass. The lens caught the attention of many people who visited the stand and got photographers talking abo...
Bottom line Canon has good reason to be proud of their latest addition in its trinity of fast aperture, high performance RF lenses. Not only does it uphold the robust build quality and exemplary performance that Canon L-series lenses have gained a high reputation for...
100%
photoreview.com.au
Updated:
2020-02-23 21:32:54
The 70-200mm zoom range is a popular extension to 24-70mm zooms and works well for sports and wildlife shooting at longer focal lengths and portraiture at focal lengths between 70mm and about 105mm, where it provides a natural-looking perspective.The co...
Bottom line SPECSPicture angle: 34 to 12 degrees (diagonal)Minimum aperture: f/32Lens construction: 17 elements in 13 groups (including 2 aspherical, 4 UD and  1 Super UD elements)Lens mounts: Canon RFDiaphragm Blades: 9 (circular aperture)Focus drive: Two linear Na...
90%
digitalcameraworld.com
Updated:
2019-12-11 03:49:58
For anyone who wants to use the Canon EOS R or EOS RP for professional photography, then the Canon RF 70-200mm f/2.8L IS USM is a lens that you have been waiting for over a year for this lens. The 70-200mm f/2.8 has become such a must-have lens, and not j...
Good Must-have lens for any pro photographer, Great size and weight, Optical image stabilization...
Bad Length of lens extends as you zoom, High price...
Bottom line The debate about whether this lens should extend in length as you zoom is sure to rage on forever. There is no arguing this is a light lens for its type, and great that it fits in your shoulder bag upright. However, it is a change in handling that some us...
0%
cameralabs.com
Updated:
2019-12-11 03:49:58
Above: The RF 70-200mm f2.8L joins the existing RF 15-35mm on the left and RF 24-70mm in the middle to complete the so-called Holy Trinity of professional f2.8 zooms. All three have L-quality optics, a fast and constant f2.8 focal ratio, weather-sealing a...
Bottom line The Canon RF 70-200mm f2.8L IS USM is a bright telephoto zoom for the full-frame EOS R mirrorless system. It's shorter and lighter than the EF version and focuses closer too, although - spoiler alert - the barrel now extends as you zoom it. I went hands-o...
0%
Kenrockwell.com
Updated:
2019-12-11 03:49:58
Canon RF 70-200mm f/2.8 L IS USM (under development, expect later in 2019) bigger. When available, I'd get mine at Adorama, at Amazon, at B&H or at Crutchfield. This no-ad, junk-free website's biggest source of support is when you use those or any of...
0%
The-digital-picture.com
Updated:
2019-12-11 03:49:58
Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon RF 70-200mm F2.8 L IS USM Lens now from:Please share this...
0%
thephoblographer.com
Updated:
2020-02-23 21:32:54
After first laying eyes on the Canon RF 70-200mm f2.8 L IS USM nearly a year ago, I wasn't sure what to expect when the review unit came in. What I didn't realize is that it would quickly become one of my favorite telephoto zoom lenses. What's more, it's...
Good Image quality, Image stabilization, Build quality, The size, Autofocus, A fine example of Canon's abilities when it comes to lenses in the Mirrorless world, Beautiful bokeh...
Bad It's a bit pricey, but we understand why...
0%
pcmag.com
Updated:
2020-06-11 03:58:24
The Canon RF 70-200mm F2.8 L IS USM ($2,699) is the company's first pro-grade telezoom for its full-frame mirrorless camera system, currently headlined by the EOS R. The design is a must-have for photographers covering events, as it offers enough reach to...
Good Smallest of its type, Excellent optics, Optical stabilization, 1:4.3 macro focus, Dust, splash, and fluorine protection...
Bad Premium pricing, Tripod foot not Arca standard, Telescoping barrel may turn some off...
Bottom line The Canon RF 70-200mm F2.8 L IS USM is the smallest telezoom of its type, but is priced at a premium...
80%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)