location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Tripod Grip HG-100TBR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tripod Grip HG-100TBR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4157C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292157956
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 11:24:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Tripod Grip HG-100TBR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 1 kg
  • - Purpose: Action camera
  • - 3 leg(s)
  • - Height (max): 14.8 cm
  • - Black
More>>>
Features
Purpose *
Action camera
Maximum weight capacity *
1 kg
Number of legs *
3 leg(s)
Number of leg sections
1
Leg lock type
Clamp lock
Product colour *
Black
Features
Material
Polycarbonate
Applicability
Universal
Weight & dimensions
Height (max) *
14.8 cm
Weight
179 g
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 04:45:33
Uk has collected 1 expert review for Canon Tripod Grip HG-100TBR but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)