location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red Plus WL Travel Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red Plus WL Travel Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED PLUS-WL-TK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004319 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:46:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Mar 2024
Product end of life date
Travel Kit Sales-Sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red Plus WL Travel Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
  • - 4 pc(s)
More>>>
Ergonomics Anywhere
Ergonomics Anywhere

For serious mobile professionals, the laptop track pad just doesn’t cut it. That is why our Travel Kit comes equipped with a Red+ mouse and a Balance Keyboard. Now you can have the ultimate in office ergonomics on the go with you!

Made For Travel
Made For Travel

The travel kit is made for the mobile professional, so our first priority was making a sleek, easy to take workstation without sacrificing ergonomics for the sake of portability. The travel sleeve is specially designed to easily fit your Red+ Mouse, Balance Keyboard, Laptop Stand, and charging cables in one portable package.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
12 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
2800 DPI
Buttons quantity
7
Buttons type
Pressed buttons
Mouse
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
391 x 119 x 22 mm
Keyboard weight
580 g
Mouse dimensions (WxDxH)
420 x 155 x 23 mm
Mouse weight
1.04 kg
Packaging data
Pouch
Yes
Package width
270 mm
Package depth
630 mm
Package height
110 mm
Package weight
2.6 kg
Packaging content
Number of products included *
4 pc(s)
Receiver included
Yes
Cables included
Micro-USB
Stand included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-04-26 03:31:49
Uk has collected 4 expert reviews for Contour Design RollerMouse Red Plus WL Travel Kit and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
the-gadgeteer.com
Updated:
2020-04-26 03:31:49
I've recently been on a mission to find a new mouse to help alleviate some problems that I've been having with my right hand and thumb. After reviewing Contour Design's Unimouse, they followed up with an offer to review their Rollermouse Red plus which t...
Good Keeps hands on the keyboard, Comfortable, Multiple buttons and scroll wheel, Can be used with any keyboard...
Bad Slight learning curve, Accidental presses of the dedicated left mouse button, Expensive...
Bottom line I really like the Contour Design RollerMouse Red plus ergonomic mouse because it's comfortable to use and I don't have to move my hands away from the keyboard like a traditional mouse to use it.There are two downsides to the RollerMouse Red plus that I wa...
0%
Brand Image Product code Product Stock Price from
Contour Design Balance Keyboard PN, wired Contour Design Balance Keyboard PN, wired
(show image)
BALANCE-PN-WIRED Balance Keyboard PN, wired 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Balance Keyboard Contour Design Balance Keyboard
(show image)
BALANCE-PN Balance Keyboard 0.00
(excl. VAT)
0 (incl. VAT)