location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8768/21 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8768/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8768/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103687139
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 21:01:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Moltio HD8768/21 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans, Ground coffee
  • - 1 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1850 W
  • - Black
More>>>
Performance
Coffee maker type *
Fully-auto
Capacity in cups *
1 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
290 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Built-in milk frother
Yes
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Number of programs
3
Coffee making
Yes
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Espresso Macchiato making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Used capsules container capacity
15 pc(s)
Product colour *
Black
Cord length
0.8 m
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
1850 W
Weight & dimensions
Width
256 mm
Depth
470 mm
Height
350 mm
Weight
8.5 kg
Technical details
Maximum cup height
14.2 cm
Other features
Drip tray material
Stainless steel
Water tank material
Plastic
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 04:49:46
Uk has collected 1 expert review for Saeco Moltio HD8768/21 coffee maker Fully-auto Espresso machine 1.8 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%