location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Incanto HD9712/01 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Incanto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9712/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9712/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103740681
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:56:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Incanto HD9712/01 coffee maker Fully-auto Espresso machine 1.6 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.6 L
  • - Coffee beans, Ground coffee
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Stainless steel
More>>>
Performance
Coffee maker type *
Fully-auto
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
8
Coffee beans capacity
350 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Hot water system *
Yes
Heating system
Boiler
Double heating system
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.6 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Self-cleaning
Yes
Cooking functions & programs
Multi beverage *
Yes
Number of programs
7
Coffee making
Yes
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Espresso Macchiato making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
TFT
Used capsules container capacity
14 pc(s)
Removable water tank
Yes
Product colour *
Stainless steel
Removable drip tray
Yes
Cord length
0.8 m
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
280 mm
Depth
370 mm
Height
420 mm
Weight
16.5 kg
Technical details
Maximum cup height
15 cm
Other features
Water tank material
Plastic