location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ClickTronic Active High Speed HDMI Cable with Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ClickTronic Check ‘ClickTronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active High Speed HDMI Cable with Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39085
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849390852
Category: HDMI Cables Check ‘ClickTronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ClickTronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
ClickTronic 39085 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ClickTronic Active High Speed HDMI Cable with Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - 60 Hz 4.5 Gbit/s
  • - 3D Audio Return Channel (ARC) HDMI Ethernet channel
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Goobay

Goobay High Speed HDMI™ 270° Cable with Ethernet
(show image)
44907 High Speed HDMI™ 270° Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic 58442 HDMI cable 3 m HDMI Type A (Standard) Black
(show image)
58442 58442 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic 1m Micro-HDMI Adapter HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Blue
(show image)
70326 1m Micro-HDMI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI 360° Cable with Ethernet, 1 m, Black
(show image)
31913 High Speed HDMI 360° Cable with Ethernet, 1 m, Black 0.00
(excl. VAT)
0 (incl. VAT)