location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56998 above ground pool Framed pool Rectangular 14812 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56998
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56998 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138973860 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 10:58:17
The date of the most recent change of this product data-sheet in Icecat.
Features
Recommended age group *
Adult & Child
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
14812 L
Product colour *
Grey
Frame
Yes
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Frame colour
Grey
Interleaved Two of Five (ITF-14)
06942138987683
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Ladder
Ladder
Yes
Technical details
Package volume
516000 cm³
Weight & dimensions
Width
5490 mm
Height
1220 mm
Depth
2740 mm
Weight
109.2 kg
Packaging data
Package width
620 mm
Package depth
1450 mm
Package height
555 mm
Package type
Box
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway Steel Pro Frame Pool 5.49m x 2.74m x 1.22m Bestway Steel Pro Frame Pool 5.49m x 2.74m x 1.22m
(show image)
56465 Steel Pro Frame Pool 5.49m x 2.74m x 1.22m