location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56993 above ground pool Framed pool Round Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56993
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56993
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138973020 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:12:55
The date of the most recent change of this product data-sheet in Icecat.
Features
Recommended age group *
Adult & Child
Pool type *
Framed pool
Shape *
Round
Product colour *
Multicolour
Frame
Yes
Material
PVC, Polyester, Steel
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Frame colour
Grey
Interleaved Two of Five (ITF-14)
06942138981940
Filtering
Filter pump included
Yes
Filtration capacity
3000 l/h
Ladder
Ladder
Yes
Technical details
Package volume
322000 cm³
Weight & dimensions
Width
4270 mm
Height
1220 mm
Depth
4270 mm
Diameter
4.27 m
Weight
62.9 kg
Packaging data
Package width
540 mm
Package depth
1300 mm
Package height
440 mm
Package type
Box
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)