location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52296 ball pit / ball pit ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52296
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52296
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138965681
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2022 15:48:06
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Blue, Green, Purple, Red
Product type *
Ball pit ball
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Intrastat code
95030095
Weight & dimensions
Diameter
6.5 cm
Weight
685 g
Packaging data
Package width
400 mm
Package depth
220 mm
Package height
250 mm
Quantity per pack
100 pc(s)
Package type
Blister
Logistics data
Package volume
113000 cm³
Products per pallet
36 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway Fisher-Price 2.5"/6.5cm Play Balls Bestway Fisher-Price 2.5"/6.5cm Play Balls
(show image)
93526 Fisher-Price 2.5"/6.5cm Play Balls