location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 62130 electric air pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138971088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 62130 electric air pump
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proper use: Inflatables
  • - Power source type: Battery
  • - Black
More>>>
Features
Proper use *
Inflatables
Product colour
Black
Housing material
Plastic
Certification
CE, EAC
Intrastat code
84142080
Power
Power source type *
Battery
Rechargeable
Yes
Number of batteries supported
4
Technical details
Package volume
20000 cm³
Weight & dimensions
Weight
444 g
Package width
115 mm
Package depth
115 mm
Package height
105 mm
Packaging data
Package type
Box
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
840 pc(s)
Brand Image Product code Product Stock Price from
Bestway Sidewinder AC/DC Air Pump Bestway Sidewinder AC/DC Air Pump
(show image)
62076 Sidewinder AC/DC Air Pump
Bestway Sidewinder AC Air Pump Bestway Sidewinder AC Air Pump
(show image)
62056 Sidewinder AC Air Pump