location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93548 air mattress Single mattress Pine Female

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93548
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93548
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138972122
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2020 10:44:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 93548 air mattress Single mattress Pine Female
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single mattress
  • - Child Female
  • - Maximum load weight: 50 kg
  • - Pine
More>>>
Features
Shape
Rectangle
Type *
Single mattress
Product colour *
Pine
Recommended age group *
Child
Suitable for
Indoor
Maximum load weight
50 kg
Backrest
Yes
Built-in air pump *
No
Recommended age (min)
2 yr(s)
Recommended age (max)
4 yr(s)
Built-in night light projector
Yes
Recommended gender
Female
Intrastat code
39269092
Weight & dimensions
Width
760 mm
Length
1320 mm
Height
460 mm
Weight & dimensions
Weight
1.94 kg
Packaging data
Package width
350 mm
Package depth
330 mm
Package height
90 mm
Package volume
71000 cm³
Package type
Box
Packaging content
Battery included
No
Repair patch included
Yes
Logistics data
Minimum order quantity
8 pc(s)
Products per pallet
128 pc(s)
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
3