location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52307 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52307
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52307
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968187
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:44:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Inflatable play center
Product colour *
Blue, Orange
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Water compartment
Yes
Intrastat code
95069990
Weight & dimensions
Width
1570 mm
Depth
1070 mm
Height
1570 mm
Weight & dimensions
Weight
4.02 kg
Packaging data
Package width
450 mm
Package depth
400 mm
Package height
95 mm
Package type
Box
Package volume
61000 cm³
Packaging content
Repair patch included
Yes
Packaging content
2 footballs, repair patch
Logistics data
Minimum order quantity
3 pc(s)
Products per pallet
60 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Jumping Tube Gym Φ1.52m x H1.07m Bestway Inflatable Jumping Tube Gym Φ1.52m x H1.07m
(show image)
52056 Inflatable Jumping Tube Gym Φ1.52m x H1.07m
Country Distributor
Danmark 1 distributor(s)