location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 57397 kiddie pool Inflatable pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57397
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57397 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968767
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2025 14:20:18
The date of the most recent change of this product data-sheet in Icecat.
Features
Material *
PVC
Pool type *
Inflatable pool
Theme
Octopus
Product colour *
Blue
Recommended age (min) *
2 yr(s)
Shape
Round
Water sprayer
Yes
Hose connection
Yes
Drain valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
3153 L
Diameter
2.74 m
Width
2740 mm
Weight & dimensions
Depth
2740 mm
Height
760 mm
Weight
8.14 kg
Packaging data
Package type
Box
Package width
370 mm
Package depth
370 mm
Package height
250 mm
Package volume
34000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
36 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 53089 kiddie pool Inflatable pool Bestway 53089 kiddie pool Inflatable pool
(show image)
53089 53089
Bestway 53081 kiddie pool Inflatable pool Bestway 53081 kiddie pool Inflatable pool
(show image)
53081 53081
Bestway My First Fast Set Spray Pool Bestway My First Fast Set Spray Pool
(show image)
30007 My First Fast Set Spray Pool
JILONG

JILONG JL017259NPF kiddie pool
(show image)
JL017259NPF JL017259NPF 0.00
(excl. VAT)
0 (incl. VAT)