location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31051 beach ball 28 cm Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967425
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of this product data-sheet in Icecat.
Features
Internal filling
Feather
Recommended gender *
Any gender
Recommended age (min) *
2 yr(s)
Product colour *
Violet
Intrastat code
95030095
Technical details
Package volume
7000 cm³
Weight & dimensions
Diameter *
28 cm
Weight & dimensions
Weight
63 g
Packaging data
Package width
230 mm
Package depth
150 mm
Package height
10 mm
Package type
Blister
Logistics data
Products per pallet
5040 pc(s)
Minimum order quantity
24 pc(s)
Brand Image Product code Product Stock Price from
Bestway 31042 beach ball 40 cm Multicolour Bestway 31042 beach ball 40 cm Multicolour
(show image)
31042 31042
Bestway 31044 beach ball 6.35 m Multicolour Bestway 31044 beach ball 6.35 m Multicolour
(show image)
31044 31044
Bestway Inflatable Designer Beach Ball 51cm Bestway Inflatable Designer Beach Ball 51cm
(show image)
31036 Inflatable Designer Beach Ball 51cm