location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54184 hot tub/spa 916 L 6 person(s) Round Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54184
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54184
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138971927
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 11:17:27
The date of the most recent change of this product data-sheet in Icecat.
Features
Capacity *
916 L
Number of persons *
6 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Number of jets
80
Inflatable *
Yes
Material *
Tritech
Handle(s)
Yes
Product colour *
Blue, White
Maximum water level
52 cm
Power saving system
Yes
Built-in display
Yes
Intrastat code
90191090
Filtering
Filtering
Yes
Filter pump included
Yes
Weight & dimensions
Weight
40.3 kg
Packaging data
Package width
750 mm
Package depth
640 mm
Package height
510 mm
Package volume
253000 cm³
Package type
Box
Packaging content
Cover
Yes
Chemical floater
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green
(show image)
54291 54291