location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 39066 sledge Snow tube Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39066
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961607
Category: Sledges Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Snow tube
Product colour *
Multicolour
Coloration
Pattern
Recommended age (min)
6 yr(s)
Recommended gender
Any gender
Inflatable
Yes
Handle(s)
Yes
Handles quantity
2
Backrest
No
Number of seats
1 seat(s)
Maximum load weight
90 kg
Adjustable seat height
No
Minimum order quantity
8 pc(s)
Intrastat code
95069990
Weight & dimensions
Height
350 mm
Diameter
99 cm
Weight
1.29 kg
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
60 mm
Package volume
33000 cm³
Package type
Box
Logistics data
Products per pallet
336 pc(s)
Brand Image Product code Product Stock Price from
Bestway 39068 sledge Snow tube Black Bestway 39068 sledge Snow tube Black
(show image)
39068 39068
Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl
(show image)
39054 39054
Bestway 39057 sledge Sled Blue Vinyl Bestway 39057 sledge Sled Blue Vinyl
(show image)
39057 39057
Bestway 39006 sledge Sled Multicolour Vinyl Bestway 39006 sledge Sled Multicolour Vinyl
(show image)
39006 39006
Bestway 39004 sledge Sled Black Vinyl Bestway 39004 sledge Sled Black Vinyl
(show image)
39004 39004