location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T250 24-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T250 24-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB06A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850019876 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2025 14:53:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T250 24-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
Extreme simplicity

Save time with the world's easiest job submission[2]—send multiple files in one click with HP Click.[3]
Print with confidence you'll get the results you expect with an intuitive driver and true print preview.
With an accessory option, print multi-size A3/B and A1/D projects without manually switching the media source.

Fits your office and budget

Save space with the world's smallest plotters[1] designed to fit your office.
Use up to 95% less ink for routine maintenance vs competitor and get up to 100 extra A1/D pages per month.[4]
More sustainable design reduces CO2e up to 7.3 tons/year by units sold by using up to 30% recycled plastic.[5]

Fits the way you work

Avoid waiting by the printer with high-speed printing as fast as 30 seconds per A1/D plot.
Be more productive—save time from job prep to final print by printing your projects up to 2X faster.[2]
Print your jobs and manage your plotter from virtually anywhere, anytime with the HP Smart app.
Get high-quality results—HP Bright Office Inks plot up to 31% more line accuracy and up to 65% more gamut.[6]

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
URF, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0.1%
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
No
Media thickness
0.3 mm
Maximum roll width
61 cm
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Ethernet LAN data rates
10000 Mbit/s
Performance
Product colour *
Black
Built-in display *
Yes
Internal memory
512 MB
Performance
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC/RED Directives), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Certified as Class B product: Korea (KCC)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
Power consumption (sleep)
2.1 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Forest Stewardship Council (FSC)
Sustainable technologies and materials
More sustainable design reduces CO2e up to 7.3 tons/year by units sold by using up to 30% UL Validated recycled plastic.; Free, convenient HP ink cartridge and printhead recycling with HP Planet Partners; FSC®-certified papers and a range of recyclable HP media with a take-back program; ENERGY STAR® certified; EPEAT® registered
Weight & dimensions
Width
1013 mm
Depth
440 mm
Height
285 mm
Weight
21.5 kg
Packaging data
Package width
1155 mm
Package depth
575 mm
Package height
405 mm
Package weight
28 kg
Bundled software
HP Click App, HP Click Driver for Windows 11, HP Smart app, HP Print Preview for Windows, HP Easy Start, HP DesignJet Utility for Windows, HP Support Assistant
Country Distributor
France 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)