location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP ES2486dc NAS Rack (2U) Intel® Xeon® D D-2142IT 128 GB DDR4 0 TB QNAP Enterprise System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES2486dc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES2486DC-2142IT-128G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713213516508
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:56:53
The date of the most recent change of this product data-sheet in Icecat.
QNAP ES2486DC-2142IT-128G user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP ES2486dc NAS Rack (2U) Intel® Xeon® D D-2142IT 128 GB DDR4 0 TB QNAP Enterprise System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (2U) Black
  • - QNAP Enterprise System 2.1.1
  • - Number of storage drives supported: 24 HDD & SSD Serial Attached SCSI (SAS)
  • - Intel® Xeon® D D-2142IT 1.9 GHz
  • - 128 DDR4 Memory slots: 8 RDIMM/LRDIMM
  • - Ethernet LAN 10000 Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 700 W
More>>>
Storage
Storage drive capacity *
0 GB
Supported storage drive interfaces
Serial Attached SCSI (SAS)
Storage drive sizes supported
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
ZFS
Storage drives installed *
No
Total installed storage capacity *
0 TB
Number of storage drives supported *
24
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® D
Processor model *
D-2142IT
Processor frequency *
1.9 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor threads
16
Processor cache
11 MB
Bus type
UPI
CPU configuration (max)
1
PCI Express slots version
3.0
Processor code
SR3ZZ
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor socket
BGA 2518
Scalability
1S
Stepping
M1
Thermal Design Power (TDP)
65 W
Maximum internal memory supported by processor
512 GB
Conflict-Free processor
Yes
Memory
Internal memory *
128 GB
Internal memory type
DDR4
Maximum RAM supported
512 GB
Memory slots
8
Memory form factor
RDIMM/LRDIMM
Flash memory
4000 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB2/SMB3, NFS v3/NFS v4, FTP, FTPS, TFTP, HTTP, HTTPS, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Load balancing system
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Fiber ports quantity
8
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
6
PCI Express x8 (Gen 3.x) slots
2
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black
Number of fans
6 fan(s)
Fan diameter
6 cm
LED indicators
Power, Status, System
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
60.9 dB
Third-party support
Yes
Snapshot
Yes
Performance
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in FTP server
Yes
Browser supported
Chrome, Firefox, Internet Explorer, Safari
System log
Yes
Hot spare
Yes
Disk scan
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB, NFS, FTP
USB copy function
Yes
Software
Operating system installed *
QNAP Enterprise System
Operating system version
2.1.1
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 Starter x64, Windows 8, Windows 8 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
700 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
579.59 W
AC input voltage
90 - 264 V
Fan voltage
12 V
Weight & dimensions
Width *
483 mm
Depth *
545.1 mm
Height *
88.3 mm
Weight
27.4 kg
Package weight
32.8 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Rack mount kit
Yes
Number of screws
96
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel QuickAssist Technology
No
Intel Secure Key Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® OS Guard
Yes
Intel® Secure Key
Yes
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
32
Thermal Monitoring Technologies
Yes
Memory types supported by processor
DDR4-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84714100
Other features
Certification
FCC Class A, CE Mark, EN60950, BSMI, VCCI, CB, LVD
Processor ARK ID
136432
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)