location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P9500 large format printer Inkjet 1200 x 2400 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P9500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH13301A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-P9500 large format printer Inkjet 1200 x 2400 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 2400 DPI
  • - Printing colours: Cyan, Green, Grey, Light Cyan, Light grey, Matte black, Orange, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
1200 x 2400 DPI
Page description languages *
ESC/P-R
Printing colours *
Cyan, Green, Grey, Light Cyan, Light grey, Matte black, Orange, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
Paper handling
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A3++, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Performance
Product colour *
Black, Grey
Performance
Built-in display *
Yes
Display
LCD
Colour display
Yes
Control type
Touch
Internal memory
2048 MB
Power
Power consumption (standby)
3.4 W
Power consumption (typical)
110 W
Power consumption (off)
0.3 W
Weight & dimensions
Width
1909 mm
Depth
667 mm
Height
1218 mm
Weight
153.8 kg
Other features
Touchscreen
Yes
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)