location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N9120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow N9120 fn2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2763A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781818649 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2025 08:48:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 297 x 432 mm Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC
  • - Internal memory: 3584 MB Built-in processor 1200 MHz
More>>>
Scanning
Maximum scan size *
297 x 432 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Greyscale levels
256
ADF scan speed (b/w, A4)
120 ppm
ADF scan speed (colour, A4)
120 ppm
Duplex ADF scan speed (b/w, A4)
240 ipm
Duplex ADF scan speed (colour, A4)
240 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Display
LCD
Display resolution
1024 x 768 pixels
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS
Daily duty cycle (max) *
20000 pages
Built-in OCR
Yes
Scan to
E-mail, FTP, Fax, TWAIN, USB
Internal memory
3584 MB
Built-in processor
Yes
Processor frequency
1200 MHz
HP segment
Business
Paper handling
Scanning media types supported
Card stock, Envelopes, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Auto Document Feeder (ADF) media weight
45 - 199 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
RJ-45, USB
Network
Ethernet LAN
Yes
Supported network protocols
TCP/IP, IPv4, IPv6
Power
Power supply type *
AC
Power consumption (off)
0.3 W
AC input frequency
50 Hz
Input voltage
220-240 V
Power consumption (sleep)
1.2 W
Weight & dimensions
Width
602 mm
Depth
635 mm
Height
287 mm
Weight
21.4 kg
Packaging data
Package width
794 mm
Package depth
577 mm
Package height
765 mm
Package weight
26.5 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)