location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6710DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6710DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6710DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766686198 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J6710DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB RISC 192 MHz
  • - 18 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 392 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
266 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Caller ID
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Glossy paper, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Letter
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8x10, 10x15
Borderless printing media sizes
A3, A4, A6, B4
Paper handling
Custom media width
148 - 297 mm
Custom media length
148 - 431.8 mm
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Embedded web server
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MS PRO, MS PRO Duo, SD, SDHC
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Touchscreen
No
Power
Power consumption (average operating)
26 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
7.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
590 mm
Depth
435 mm
Height
655 mm
Weight
18 kg
Packaging data
Package weight
23.8 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
PictBridge
Yes
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
656 x 597 x 440 mm
Scan speed
3.49 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:05:04
Uk has collected 22 expert reviews for Brother MFC-J6710DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 06:04:58
If posters, calendars, or fancy brochures are in your small office's future, check out the Brother MFC-J6710DW colour inkjet multifunction printer, which can print, copy, scan, and fax at media sizes up to 11 by 17 inches. At around £300 it costs the...
Bottom line Although we have our reservations about the Brother MFC-J6710DW MFP's construction and output quality, that guarantee, plus the long checklist of paper-handling features, make it worth considering for a small office's wide-format printing...
70%
Zdnet.com.au
Updated:
2011-11-04 06:30:08
Tweet Submit Design The Brother MFC-J6710DW is a big multifunction printer, but then that's par for the course for anything that can spit out A3 pages; the needs of both storing and shifting A3 paper through a paper feed mechanism means that there's...
Good Covers the full MFC gamut, including fax, A3 capable, Simple panel layout...
Bad Despite size, the A3 tray still protrudes, Fussy about ink cartridge insertion, Not particularly fast for A3 or A4 printing...
Bottom line Brother's enormous A3 MFC covers the SOHO basics well, but not particularly quickly.
77%
goodgearguide.com.au
Updated:
2011-11-04 06:30:11
If posters, calendars, or fancy brochures are in your small office's future, check out the Brother MFC-J6710DW color inkjet multifunction printer, which can print, copy, scan, and fax at media sizes up to 11 by 17 inches (called ledger or tabloid, dep...
Good Prints, faxes, copies, and scans up to ledger size, Cheap inks...
Bad Poor color graphics in default mode on plain paper, Paper trays feel flimsy...
Bottom line Everything needed for ledger-size work is here (even cheap inks), helping to offset the dreary default print quality and flimsy-feeling trays...
70%
trustedreviews.com
Updated:
2012-05-04 01:03:20
Brother is really the only manufacturer to take office A3 print seriously. While other makers have token A3 all-in-ones in their ranges, Brother has a complete range and a commitment to update them, with the MFC-J6710DW set roughly in the middle. Still lo...
Good A3 Automatic Document Feeder, Memory card and PictBridge sockets, Quick, front-access ink cartridges...
Bad Odd paper tray restrictions, Slow A3 print with ‘drying time', Simplex scanner...
Bottom line The rated speeds for the Brother MFC-J6710DW are 12ppm for black print and 10ppm for colour. We think these are optimistic, but if you take off the housekeeping that happens before prints start, you might get somewhere near. Our five-page black text print...
70%
alphr.com
Updated:
2013-05-05 01:03:37
The Brother MFC-J6710DW is the only A3 printer here, but it's also one of the most expensive. However, you get a lot for your money. In terms of design, it's a workmanlike printer. The front fascia looks old-fashioned and the screen is a bit too small. Ha...
Bottom line If you want A3 scanning and printing facilities, this is a good buy. If not, there are better quality printers available...
67%
computershopper.com
Updated:
2011-08-17 06:04:51
It’s always a pleasure when we encounter a product that provides exceptional value, has an excellent feature set, and performs well—you know, everything you need at a fair price. Brother’s new $299.99 MFC-J6710DW inkjet all-in-one (AIO) print...
Good Prints, copies, scans, and faxes oversize sheets (up to 11x17), Low cost per page, Respectable print speeds...
Bad Subpar copying, scanning of photos, Slow to make copies, Documentation unclear in places...
Bottom line This inkjet multifunction printer provides some cool-for-the-price features that small offices will love, including the ability to print, copy, and scan wide-format...
85%
pcmag.com
Updated:
2011-08-17 06:04:53
Nearly identical in almost every way to the Brother MFC-J6510DW ($250 street, 4 stars) inkjet MFP, the Brother MFC-J6710DW ($300 street) offers one critical feature that makes it much more useful for most micro, small, or home offices. It also makes th...
Good Prints and scans at up to tabloid size (11 by 17 inches). Automatic document feeder. Two paper trays. Duplex (two-sided) printing.
Bad Although photo quality is easily good enough for business use, it's a touch on the low side for an ink jet.
Bottom line The Brother MFC-J6710DW prints at up to tabloid size (11 by 17 inches), and offers two paper trays, so you can keep letter- and tabloid-size paper loaded at the same time. Buy it now...
80%
about.com
Updated:
2011-08-17 06:04:55
The Brother MFC-J6710DW all-in-one inkjet printer is built for heavy use in small offices, and its main advantage is that it can work with paper sizes as large as 11x17. Those who need that kind of functionality will find this a great buy. Those who do...
Good Can print, scan, copy, fax up to 11x17, Easy to set up, builtin wireless networking, Dual paper trays hold up to 500 sheets, Fairly fast, Builtin duplexing...
Bad Blacks don't print deeply at normal quality, Very large footprint, and heavy...
60%
macworld.com
Updated:
2011-08-17 06:04:56
If posters, calendars, or fancy brochures are in your small office's future, check out the Brother MFC-J6710DW color inkjet multifunction printer, which can print, copy, scan, and fax at media sizes up to 11 by 17 inches (called ledger or tabloid, depe...
Good Prints, faxes, copies, and scans up to ledger size, Cheap inks...
Bad Poor color graphics in default mode on plain paper, Paper trays feel flimsy...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 06:05:00
If posters, calendars, or fancy brochures are in your small office's future, check out the Brother MFC-J6710DW color inkjet multifunction printer, which can print, copy, scan, and fax at media sizes up to 11 by 17 inches (called ledger or tabloid, depe...
Good Prints, faxes, copies, and scans up to ledger size, Cheap inks...
Bad Poor color graphics in default mode on plain paper, Paper trays feel flimsy...
Bottom line Everything needed for ledger-size work is here (even cheap inks), helping to offset the dreary default print quality and flimsy-feeling trays...
70%
printercomparison.com
Updated:
2011-08-17 06:05:02
Less than two weeks after CES 2011, Brother unveiled their new lineup of Professional Series AIO inkjet printers designed with SMB in mind.The second generation of the Professional Series consists of three all-in-ones, including the entry level MFC-J6...
Bottom line There are plenty of great things about the Brother MFC-J6710dw including a bevy of business features: a front side USB port, double paper trays, automatic duplexing, low energy use, extra high yield ink cartridges, 11.7 x 17 inch flatbed scanner and a...
60%
hardwaresecrets.com
Updated:
2011-08-17 06:05:04
If you need a heavy-duty printer, Brother has one they would like you to consider. The MFC-J6710DW is made to appeal to anyone who does a lot of printing and needs to work with large documents. It is a large, do-it-all printer which can print, scan, co...
Bottom line The Brother MFC-J6710DW can print, copy, scan, and fax documents up to A3 (i.e. 11 x 17 inches or 297 x 420 mm) and it has an automatic duplexer that will let you use both sides of the paper. It is easy to set up wirelessly (802.11 b/g/n) and also sup...
0%
toptenreviews.com
Updated:
2011-09-07 01:03:30
The Brother MFC-J6710DW wireless all-in-one inkjet printer excels at printing quality and speeds, and it can support large paper sizes up to 11 by 17 inches. It’s pricier than similar models in its class are, however, and lands in seventh place on our...
Good The Brother MFCJ6710DW is a fast, quality printer that can handle large paper sizes...
Bad It’s a little more expensive than similar models from other manufacturers are.
Bottom line The Brother MFC-J6710DW all-in-one printer is fast and produces nice prints, but is a bit pricey...
88%
tech2.com
Updated:
2012-06-20 01:02:30
Brother International Corporation brings in the mammoth A3-sized multifunction printer, the MFC-J6710W, and it is aimed towards corporates and professionals. Read ahead to know more about the unit and what it has to offer for its price.Design and Bui...
Bottom line Next Page » Tags: Brother MFC-J6710DW , Brother MFC-J6710DW review , Brother MFC-J6710DW price , Brother MFC-J6710DW price in india , Brother MFC-J6710DW specs , Brother MFC-J6710DW specifications , Brother MFC-J6710DW features , Brother MFC-J6710DW m...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)