location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HP 228 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 228 PJB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP228PJB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404023088 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2025 19:43:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Sep 2024
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree HP 228 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - F 20 kWh 16.64 W
More>>>
Screen-to-Body-Ratio 96.6%, upto 98.4%
Screen-to-Body-Ratio 96.6%, upto 98.4%

The HANNspree HP228PJB boasts an edge-to-edge frameless bezel on three sides to offer a more comfortable viewing experience without distraction and maximum display size.

ELEGANT DESIGN WITH ULTRA-NARROW BEZEL
ELEGANT DESIGN WITH ULTRA-NARROW BEZEL

With a 2mm ultra-narrow bezel and 4.5mm black screen border, the HP228PJB will give the impression of a larger display.

The ultra-narrow bezels save space and are ideal for creating an almost seamless multi-monitor setup

4 IN 1 HEIGHT ADJUSTABLE STAND: FIND THE SCREEN POSITION YOU PREFER
4 IN 1 HEIGHT ADJUSTABLE STAND: FIND THE SCREEN POSITION YOU PREFER

The ergonomically-designed HP228PJB Professional Monitor comes with a 4 in 1 stand that features swivel, tilt, pivot, and height adjustments for ideal viewing position. Raise or lower the screen to suit each individual’s height and seating preference.

A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity The easy-to-adjust stand ensures hours of viewing and working comfort.

OPTION TO FREE UP YOUR WORKSPACE WITH A STAND VESA BRACKET
OPTION TO FREE UP YOUR WORKSPACE WITH A STAND VESA BRACKET

The 80-04000010G000 is a VESA-compliant bracket for easily mounting a client terminal such as a thin client or mini PC to the back of the monitor’s stand.

The space the client terminal previously occupied is now freed up so you can make better use of your desktop.

VESA BRACKET
VESA BRACKET

Get your PC off your desk with our custom made bracket, just install your VESA-Compatible device & you are all set.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES
VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Professional monitor HANNspree HP228PJB features a 16:9 aspect ratio LED-backlit HS-IPS panel with a 178° ultra-wide view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It delivers improved color accuracy plus increased energy efficiency.

EXTENSIVE CONNECTIVITY
EXTENSIVE CONNECTIVITY

The HANNspree HP228PJB features a host of connectivity options that include DP, HDMI and VGA for Full HD 1080p content transmission.

FLICKER FREE TECHNOLOGY
FLICKER FREE TECHNOLOGY

The HANNspree HP228PJB features Flicker-Free Technology that uses a smooth back-light system to prevent monitor flickering so that your can continuously enjoy a comfortable viewing experience.

This technology eliminates flickering at all brightness levels and reduces eye fatigue and other damaging effects to your eyes; an especially valuable feature when spending countless hours in front of the display working overtime, gaming for long hours or watching movies.

Most LCD Monitors use PWM (Pulse Width Modulation) to control brightness; the pulsing creates flicker that may cause discomfort, headaches and eye strain, especially in low-light environments. Flicker-Free Technology uses a smooth DC (Direct Current) back-light system.

LOW BLUE LIGHT MODE
LOW BLUE LIGHT MODE

In our technology-driven world, we can spend hours each day looking at LED back-lit screens.

Continued exposure to short wavelength blue light may cause eye strain, sleep disorders or headaches.

The Low Blue Light mode used on the HP228PJB puts the user first by providing a safer and healthier workplace.

Now you can protect your eyes today, so they’ll thank you in the future.

SPEAKERS
SPEAKERS

The HP228PJB is equipped with two high quality speakers.

Built-in speakers make it easy to catch up with family, friends and colleagues.

For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

ANTI-GLARE TREATMENT
ANTI-GLARE TREATMENT

The HP228PJB mounts a non-glare screen reducing eye fatigue by reducing the reflective light that otherwise makes the screen difficult to view.

Further to this also the bezel of the monitor is matt to prevent light reflection.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
80000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
3D
No
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Game mode
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
11
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
16.64 W
Power consumption (standby) *
0.38 W
Power consumption (off)
0.23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
401486
Weight & dimensions
Width (with stand)
489.3 mm
Depth (with stand)
215.3 mm
Height (with stand)
491.8 mm
Weight (with stand)
3.6 kg
Packaging data
Package width
546 mm
Package depth
154 mm
Package height
360 mm
Package weight
4.75 kg
Package type
Box
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Other features
On/off switch
Yes
TV tuner integrated
No
ECO mode
Yes
Logistics data
Harmonized System (HS) code
85285210
Brand Image Product code Product Stock Price from
Hannspree HS228PPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Hannspree HS228PPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
HS228PPB HS228PPB 0.00
(excl. VAT)
0 (incl. VAT)
Hannspree HP 248 PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black Hannspree HP 248 PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
HP248PJB HP 248 PJB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)