location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Stor.E Steel, 2.5'' external hard drive 750 GB 2.5" USB 2.0 Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stor.E Steel, 2.5''
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1705E-1HG5
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:39:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Stor.E Steel, 2.5'' external hard drive 750 GB 2.5" USB 2.0 Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 2.5"
  • - USB 2.0
  • - Titanium
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 06:24:24
Uk has collected 4 expert reviews for Toshiba Stor.E Steel, 2.5'' external hard drive 750 GB 2.5" USB 2.0 Titanium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
vortez.net
Updated:
2013-09-20 06:24:22
£43.23 At time of reviewMobile Hard Disk Drives have gathered popularity in recent times. In fact it is only in the past few years that things have really picked up and this is due to the size of portable media being introduced. Once upon a time 3.5”...
Bottom line There are a lot of portable drives now on the market, and a large group of manufacturers to choose from. There are only a few I would trust though and Toshiba are one of the companies. Such a market requires manufacturers to pull out all the stops and...
0%
Xtremecomputing.co.uk
Updated:
2013-09-20 06:24:22
Today I am going to be looking at a product from a manufacturer that whilst they are a household name is less well known for their involvement in the computer hardware industry. The manufacturer is Toshiba and the product is one of their Store Steel e...
Good Looks great, Decent performance, Comes complete with stylish protective leather pouch, Excellent price...
Bad None what so ever...
Bottom line The Toshiba is a nice convenient ready to go hard drive caddy that pretty much anyone I’d can pick up, plug in and use straight away. It seems to retail at approx £55 for the 320GB version I have here which is a very good price when you consider a 320G...
0%