location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t638 2 GHz Windows 10 IoT Enterprise 1.23 kg Black J4125

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t638
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z010PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850594953 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2023
Product end of life date
Bullet Points HP t638 2 GHz Windows 10 IoT Enterprise 1.23 kg Black J4125
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® J4125 2 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 64 GB Flash
  • - Intel® UHD Graphics 600
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Processor
Processor frequency *
2 GHz
Processor family
Intel® Celeron®
Processor model
J4125
Processor cores
4
Processor boost frequency
2.7 GHz
L3 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
64 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
Intel® UHD Graphics 600
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Supported protocols
Citrix HDX; Microsoft RFX/RDP; VMware Horizon Client; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
HDMI ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
1
Design
Product colour *
Black
VESA mounting
Yes
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
152 mm
Depth
210 mm
Height
210 mm
Width (without stand)
50 mm
Depth (without stand)
210 mm
Height (without stand)
210 mm
Weight
1.23 kg