location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VXN4295GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177716232
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:23:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Mobile phone/Smartphone
  • - Power bank & device charging at once
  • - Charging source: USB
  • - Lithium Polymer (LiPo) 10000 mAh 37 Wh
  • - Wireless charging Fast charging
  • - 1 pc(s)
More>>>
Anytime, anywhere, wired and wireless charging
Anytime, anywhere, wired and wireless charging

Single cable for both charging and self-charging

Maximum capacity of 10000mAh
Maximum capacity of 10000mAh

Lighter, thinner and fancier
High 10000 mAh capacity housed in a body weighing just 230 g. Two colors to choose from: black and white; easy to use and portable.

Charge up to 2 devices at once, Both wired and wireless charging
Charge up to 2 devices at once, Both wired and wireless charging

With 10 W max wireless fast charging and one 18 W max wired port interface. Supports the Qi protocol for wireless charging for mobile devices while simultaneously charging wired devices such as cameras, gaming consoles, and tablets

Wireless charging power up to 10 W
Wireless charging power up to 10 W

Powerful configuration and cool styling
Anywhere and anytime, the power bank can instantly become a wireless charger that charges phones with their cases on*. Tap the "Check Battery" button, and wireless charging begins if the vertical induction distance is no greater than 5 mm.

Two-way 18 W max fast charging
Two-way 18 W max fast charging

Charging, self-charging, it's all one step faster
The USB-C port’s maximum input power of up to 18 W greatly reduces the time needed for self-charging and ensures extra power for outdoor use.

Smart compatibility with different phones
Smart compatibility with different phones

Also charges Apple, Samsung and Huawei phones
It complies with the wireless charging standards issued by the Wireless Power Consortium,
enabling it to charge any Qi compatible wireless charging smart devices

Full battery means less stress
Full battery means less stress

No more worrying about charging on the go
Uses high quality lithium-ion battery, and works with most phones and digital devices. The high 10000 mAh* capacity enables full charging of multiple phones in succession

Simple design with plain colors
Simple design with plain colors

Comfortable to hold with one hand
The rubber charging panel is slip-resistant with a soft touch. It fits in one hand and offers a comfortable grip thanks to its curved design.

Brand Image Product code Product Stock Price from
Xiaomi

Xiaomi Mi Power Bank 3 Ultra Compact
(show image)
BHR4412GL Mi Power Bank 3 Ultra Compact 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)