location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraBoard 960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEU960SCUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274673552 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2025 14:39:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNEU960SCUS user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EMC Certificate (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Scissor key switch
  • - QWERTY US English
  • - Mini Numeric keypad
  • - Adjustable keyboard height
  • - Light grey, White
  • - 1 pc(s)
More>>>
Space-saving even with numerical keypad.
Space-saving even with numerical keypad.

The UltraBoard 960 is a compact standard keyboard, it combines a compact design with an integrated numerical keypad, making it more space-saving than ever. The numerical keypad is located on the right side of the keyboard and provides calculator-style efficiency for entering numbers. The UltraBoard 960 is 80 mm narrower than conventional keyboards and this has the advantage that you can work with your mouse hand close to the keyboard. ‘Goodbye’ to pain in shoulders, neck and back without reaching out wide to the mouse. ‘Hello’ to an ergonomic- and healthy way of working.

Ergonomic background
Ergonomic background

The distance between the keys ranges from 18 to 20 mm (ISO 9241). The alphabetical section must be clearly separated from the function keys (ISO 9241). The middle row of keys cannot be elevated more than 30 mm above the surface of the desk (DIN 2137). The keyboard must be tiltable and separate from the screen (Council Directive 90/270/EEC).

Dark letters on a clear background are easier to read (ISO 9241) and contribute to an increased productivity (Snyder, 1990). The satin matt surface in a light design with dark lettering ensures the best possible avoidance of reflections and improved legibility. The light colour avoids high contrasts in the field of view and prevents premature eye fatigue.

Improved readability.
Improved readability.

The trendy bright design with the white keys promises a problem-free change of view from the bright monitor down to the low-reflection keys with dark lettering. Recognise the dark letters with a font size of 4 mm directly and start typing even faster.

You don't type blindly using the ten-finger system? Then adjust your UltraBoard 960 to an easy-to-read angle using the folding feet. If you can type blind, just keep the feet folded. Either way, the contrast of the dark lettering on the light key background will help you read the letters faster and work more productively.

It's all about the keys.
It's all about the keys.

To enable you to type efficiently, the key centre distance is 19mm and thus complies with the DIN EN ISO norm. In addition, the keys of the UltraBoard 960 have a concave shape and corresponds to the shape of your fingers. The space bar, on the other hand, is convex for secure orientation. These key surfaces guarantee, that you will locate the keys precisely and therefor the chance on typing errors will decline.

Optimal layout setting
Optimal layout setting

You are dealing with a lot of numbers in your job, for example as an accountant, controller, or bank employee, and don't want to work without the numerical keypad? No problem, the UltraBoard 960 has a fully featured numerical keypad, which is clearly separated from the letter area. Thanks to the perfectly thought-out layout setting, the keyboard remains compact in size. This gives you more space on your desk.

Pleasant typing.
Pleasant typing.

The UltraBoard 960 has a scissor mechanism. The great thing is that you will clearly feel the pressure point of the keys, but at the same time you don't have to apply much key pressure force, so you put minimal strain on your fingers. It's the perfect balance between strength of actuation, speed, and the avoidance of uncomfortable strain in your fingers and hands, right down to your arms. The scissor mechanism of the keys promises a comfortable and quiet typing feel, and no annoying typing noise for your colleagues.

Diverse in use.
Diverse in use.

The UltraBoard 960 is ideal for fixed workstations, but also for mobile- and flex-work. Due to its compact size and light weight, it fits perfectly in a laptop bag. It has a cable length of 155cm and, thanks to Plug & Play, can be put into operation immediately with the USB connection. The UltraBoard 960 is compatible with the most popular operation systems like: Windows, Linux and macOS.

USB ports
USB ports

The UltraBoard 960 has two practical USB ports that can help you to connect extra devices (if your laptop doesn’t have that much USB ports). This extra functionality of the keyboard will help you to connect your wired mouse or headphone for example.

Status LEDs
Status LEDs

With the help of the LED display, you can see directly whether the keyboard is connected and whether the NumLock or CapsLock is switched on.

Integrated multimedia keys
Integrated multimedia keys

The UltraBoard 960 has 5 hotkeys and several integrated multimedia keys that can help you easily control music and video replay. The five hotkeys support faster working and reduce the use of the mouse.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
Yes
Physical layout
ANSI
Keyboard key profile
Low-profile
Multi-device support
No
Hot keys
Yes
Number of hot keys
5
Multimedia keys
Yes
USB hub
Yes
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
No
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Light grey, White
Surface coloration
Monochromatic
Material
Fabric, Plastic, Rubber, Steel
LED indicators
Yes
Features
USB connector type
USB Type-A
Cable length
1.55 m
Plug and Play
Yes
USB 2.0 ports quantity
2
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
363 x 146 x 19 mm
Keyboard weight
600 g
Packaging data
Package width
180 mm
Package depth
380 mm
Package height
25 mm
Package weight
711 g
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Manual languages
German, Dutch, English, French
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White BakkerElkhuizen UltraBoard 950 keyboard Office USB QWERTY US International Light grey, White
(show image)
BNEU950US UltraBoard 950 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen ErgoDelta Splitkeyboard (US) BakkerElkhuizen ErgoDelta Splitkeyboard (US)
(show image)
BNEEDUS ErgoDelta Splitkeyboard (US) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ Swiss Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ Swiss Light grey, White
(show image)
BNES840DGESW S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 Compact Keyboard (US) BakkerElkhuizen S-board 840 Compact Keyboard (US)
(show image)
BNES840DNHUS S-board 840 Compact Keyboard (US) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTY UK English Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTY UK English Light grey, White
(show image)
BNES840DUK S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ German Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB QWERTZ German Light grey, White
(show image)
BNES840DDE S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 keyboard Office USB AZERTY Belgian Light grey, White BakkerElkhuizen S-board 840 keyboard Office USB AZERTY Belgian Light grey, White
(show image)
BNES840DBE S-board 840 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen S-board 840 Compact Keyboard no hub (US) BakkerElkhuizen S-board 840 Compact Keyboard no hub (US)
(show image)
BNES840DUS S-board 840 Compact Keyboard no hub (US) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)