location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS482B video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS482B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS482B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011078 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 11:56:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VS482B user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS482B video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI
  • - 4096 x 2160 pixels
  • - Black
  • - 1 pc(s)
More>>>
Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
6
HDMI in
4
Number of HDMI outputs
2
RS-232 ports
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
5 m
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Maximum resolution
4096 x 2160 pixels
Features
HD type
4K Ultra HD
Input impedance
100 Ω
Output impedance
100 Ω
Weight & dimensions
Width
158.8 mm
Depth
437.2 mm
Height
440 mm
Weight
21.6 kg
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Product code Product Stock Price from
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VE809 ATEN AT-VE809
(show image)
VE809 AT-VE809 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)