location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL GM1720PM 43.2 cm (17") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM1720PM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-GMBP1720M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184289006 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 19:32:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL GM1720PM 43.2 cm (17") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 43.2 cm (17") Black
  • - Brand compatibility: Dell
  • - Carrying handle(s) Shoulder strap
  • - 900 g
More>>>
Heavy-duty protection on the go
Heavy-duty protection on the go

Keep your gaming laptop safe while on the move with this Dell Gaming Backpack. Heavy-duty body fabrics and coated base material provide a water-resistant shield against the elements so your devices stay protected when you’re on the go, and the robust construction and padding helps to reduce movement to safeguard your gaming gear.

Deployable rain cover for easy protection
Deployable rain cover for easy protection

An attached and easily deployable rain cover gives extra protection in adverse weather and then tucks away when not in use.

Plenty of storage for busy days
Plenty of storage for busy days

Inside is a laptop sleeve that can handle your Dell G Series laptop for transport to LAN tournaments and casual gaming sessions, and the deep pocket can hold books, notes and essential gaming accessories, including a headset on the integrated hook-and-loop fastener headset hook. A zippered mesh pocket at the top makes it easy to store smaller accessories, while multiple accessory pockets and pen slots let you organize stationery. Use the two stretchable pockets on the side to hold a water bottle and umbrella.

Easy to carry anywhere
Easy to carry anywhere

Designed with three carrying options, this Dell laptop bag provides maximum convenience. A top grab handle ensures easy shifting around, while two S-shaped shoulder straps conform to your body contours for better support. The sternum strap with quick-release buckle allows you to easily adjust for improved load distribution and carrying comfort. If you’re catching a flight or train, you can use the rolling luggage handle passthrough to attach this bag directly to your rolling luggage for hassle-free travel.

Cooler comfort for hot days
Cooler comfort for hot days

An airflow mesh back panel and airflow channels help keep you cool on even the hottest of days.

Be seen to be safe
Be seen to be safe

This Dell laptop backpack has a stunning reflective design that produces a vibrant rainbow hue when bright lights hit it to ensure you’re more visible in the dark. Drivers and cyclists are more aware of your presence to keep you safe.

Compatibility
Compatibility

Compatible with Dell G Series laptops, this gaming laptop bag provides a snug fit for your device. The heavy-duty water-resistant construction, dedicated laptop pocket, a variety of accessory pockets and reflective accents ensure this Dell Gaming Backpack is the perfect solution to your gaming travel needs.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Compatibility
G 17''
Maximum screen size *
43.2 cm (17")
Case type *
Backpack
Product main colour *
Black
Brand compatibility *
Dell
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Quantity
1
Weight & dimensions
Width
325 mm
Depth
170 mm
Height
490 mm
Weight
900 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)