location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-740D scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-740D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-740D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766800594 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 343208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:29
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DS-740D scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card
  • - Maximum scan size: 215.9 x 1828.8 mm
  • - USB port
  • - Power supply type: USB 2.9 W
  • - Scanning noise level: 53 dB Sound pressure level (max): 42 dB
  • - Internal memory: 256 MB
More>>>
Scanning
Maximum scan size *
215.9 x 1828.8 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Built-in display *
No
Performance
Scan to
E-mail, File, Image, OCR
Scan drivers
ICA, SANE, TWAIN, WIA
Scanning noise level
53 dB
Sound pressure level (max)
42 dB
Internal memory
256 MB
Input capacity
Standard input capacity
1 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card
Maximum ISO A-series paper size *
A4
Card thickness (max)
1.24 mm
Maximum scan width
21.6 cm
Maximum scan length
182.9 cm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
Micro-USB B
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
USB
Power consumption (typical)
2.9 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.01 W
Weight & dimensions
Width
162 mm
Depth
76 mm
Height
377 mm
Weight
537 g
Packaging data
Quantity per pack
1 pc(s)
Package width
377 mm
Package depth
162 mm
Package height
76 mm
Package weight
1.17 kg
Packaging content
Warranty card
Yes
Cables included
Micro-USB
Quick start guide
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Technical details
Pallet type
800 x 1200 mm
Logistics data
Products per pallet
240 pc(s)
Country of origin
China
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
8 pc(s)
Pallet gross weight
286 kg
Pallet gross height
16.7 cm
Master (outer) cases per pallet layer
10 pc(s)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-06-30 02:40:09
Uk has collected 2 expert reviews for Brother DS-740D scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2020-06-30 02:40:09
A manual-feed portable document scanner designed primarily for use on the road, Brother's DSmobile DS-740D ($129.99) is a step down from our recent Editors' Choice, the DSmobile DS-940DW. For its $50 savings over its fancier sibling, the DS-740D makes you...
Good Small and light, Fast scanning and processing, Accurate OCR, Easy to use, USB 3.0 connectivity...
Bad Lacks ADF, Lacks business card archiving app, No battery, No wireless or mobile connectivity...
Bottom line The quick, accurate Brother DS-740D portable document scanner is a great fit for scanning directly to your laptop over USB, but it's overshadowed by a slightly more expensive sibling with lots more features and versatility...
70%
betterbuys.com
Updated:
2020-09-07 02:45:41
The Brother DS-740D Duplex Mobile Scanner lets users scan documents from home, the office or on the go. It has a single-sheet feed and can scan single- and doubled-sided documents at up to 16 ppm in both black and color. Users simply plug the USB cable in...
Good Space-saving design, ability to scan to the cloud, robust image enhancement features...
Bad Network and wireless connectivity is not supported...
0%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 8 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Portugal 2 distributor(s)