location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Single Monitor Arm - MSA20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Monitor Arm - MSA20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MSA20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200254 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 558484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:41:39
The date of the most recent change of this product data-sheet in Icecat.
Dell Single Monitor Arm MSA20 - Quick Setup Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Single Monitor Arm MSA20 - Range of Motion (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Single Monitor Arm - MSA20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 96.5 cm (38")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Height adjustment
  • - Black
More>>>
Easy to install
Easy to install

Enjoy a virtually tool-free assembly and easy installation with this Dell Single Monitor Arm – MSA20. Dell Quick Release lets you snap on the Dell UltraSharp or P-series monitor onto the arm simply without tools. In addition, you can enjoy complete system mounting options with select Dell OptiPlex Micro, Ultra and Wyse systems along with the monitor to create a tidy desk.

Rapid deployment

Use a standard VESA mount with Dell E-series monitors and other screens for a comprehensive monitor arm deployment across multiple brands. A counterbalance indicator on the side of the arm delivers precision deployment, allowing identical tension settings to be set across numerous similar monitors.

Neat, clutter-free desk
Neat, clutter-free desk

The cable management slot comes with cable clips and can handle up to 10 cables, delivering maximum tidiness. Even the included Allen key can be tidied away under the cover so that you always have it ready.

Compact footprint

Able to handle monitors between 19 inches and 38 inches, this single monitor arm maximizes compatibility while having a small footprint. The clamp supports a 2-inch grommet hole, taking up minimal space on your desk, or you can use the C-clamp on a convenient edge.

Smart swivel adjustment
Smart swivel adjustment

Quickly adjust your monitor for maximum productivity and comfort with the World's first monitor arm to offer swivel angle adjusment with a flip of a switch. The Dell swivel switch prevents overhang or over-rotation, letting you change the angle of the arm to 180 degrees or 360 degrees without having to remove it.

Flexible adjustability

With pivot, tilt, depth, swivel and height adjustable features, you can easily ensure that each workstation is set up perfectly for the user.

The story is currently unavailable. Please, contact us.
Mounting
Maximum weight capacity *
10 kg
Minimum screen size *
48.3 cm (19")
Number of displays supported *
1
Maximum screen size *
96.5 cm (38")
Mounting type *
Desk
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment
Yes
Adjustable depth
Yes
Ergonomics
Tilt angle range
-35 - 80°
Swivel angle
180°
Pivot angle
-90 - 90°
Design
Product colour *
Black
Weight & dimensions
Weight
4.06 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)