- - Gaming PC Black 750 W
- - Intel® Core™ i5 i5-10400F 2.9 GHz Processor cores: 6
- - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
- - 1.26 TB HDD+SSD
- - NVIDIA GeForce GTX 1660 SUPER 6 GB
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
- - Windows 10 Home 64-bit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP OMEN Computadora de escritorio 25L - GT12-0000la Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computadora de escritorio OMEN 25L - GT12-0000la
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WT31AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850715594

Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations


Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
51549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date:
31 Oct 2021
Product end of life date
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Now you can't blame your PC
Skills are half the game and with the OMEN 25L Desktop PC, you really can’t make any more excuses for losing. With a powerful processor and graphics, it will carry you far. Plus, with a large front fan and raised feet it’s made to stay cool so you can focus on trying to win.
It’s yours, do whatever
Really, do whatever you want. It’s easy to upgrade and with OMEN Command Center’s growing list of customization and optimization features, it lets you setup for you.
Actually, looks do matter
Some people say looks don’t matter, but let’s be honest, they do. With tempered glass panels, brushed-texture front, and complete RGB control, we made this PC for people who enjoy the finer things in life - like buying virtual hats just so you can flex on your friends.
Processor
Processor manufacturer
*
Intel
Processor family
*
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model
*
i5-10400F
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency
*
2.9 GHz
Processor socket
LGA 1200 (Socket H5)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory
*
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity
*
1.26 TB
Storage media
*
HDD+SSD
Optical drive type
*

Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe

SSD form factor
M.2
Card reader integrated

Graphics
Discrete graphics card
*

On-board graphics card
*

Discrete graphics card model
*
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model
*
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI-D ports quantity
1
Network
Ethernet LAN
*

Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
*

Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth

Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity
*
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
*
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
*
1
USB Type-C DisplayPort Alternate Mode

Ethernet LAN (RJ-45) ports
1
Microphone in

Headphone outputs
1
Line-out

Line-in

Combo headphone/mic port

M.2 card slot (storage)
3
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type
*
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot

Cable lock slot type
Kensington
Product colour
*
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel H470
Motherboard form factor
micro ATX
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type
*
PC
Software
Operating system installed
*
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Processor special features
Intel 64

Enhanced Intel SpeedStep Technology

Embedded options available

Intel VT-x with Extended Page Tables (EPT)

Idle States

Thermal Monitoring Technologies

Intel Stable Image Platform Program (SIPP)

Intel® AES New Instructions (Intel® AES-NI)

Intel® Secure Key

Intel® OS Guard

Intel Trusted Execution Technology

Execute Disable Bit

Intel Software Guard Extensions (Intel SGX)

Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)

Intel Virtualization Technology (VT-x)

Processor ARK ID
199278
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)

Intel® Identity Protection Technology (Intel® IPT)

Brand-specific features
HP segment
Home
Power
Power supply
*
750 W
Weight & dimensions
Width
*
165 mm
Depth
*
369 mm
Height
*
433 mm
Weight
*
11.5 kg
Package width
480 mm
Package depth
299 mm
Package height
542 mm
Package weight
14.6 kg
Display
Display included
*
