location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom High-Speed Multi-Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Speed Multi-Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9UUC.001.04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926047487 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 13:45:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom High-Speed Multi-Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: GPS, MP3, MP4, Smartphone, Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Contact
  • - Maximum output voltage: 12 V
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:58
Uk has collected 4 expert reviews for TomTom High-Speed Multi-Charger and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 23:33:55
Smartphones have put many conveniences in the palm our hands, but if you ask modern users which aspect of a phone they'd like improved the most, we'd be surprised if the majority didn't list battery life. Charging a phone daily is increasingly common...
Good Sturdy, attractively designed and charges up to three devices with no drop in performance...
Bad It may not fit into cars with deepset cigarette lighters, a bit pricey.
Bottom line The TomTom Multi-Charger is a sturdy, attractive and versatile device that offers good charging performance on the road and though it's a bit more than you might want to pay, the benefits could more than make up for it. Just make sure it'll fit before...
80%
pocketgpsworld.com
Updated:
2016-11-14 23:33:55
If you need to power an iPad in the car then I whole-heartedly recommend the TomTom High Speed Multi-Charger, which at £20 may seem quite steep but is well worth it.
0%